TE Connectivity Rectangular Wire & Cable Connectors & Housings 1375820-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1375820-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1375820-5
Rectangular Wire & Cable Connectors & Housings 1375820-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 13.21 MM  [.52 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A99616-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99616-ND
Rectangular Connector Housings A99616-ND
"5 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

"5 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
4A 250V Electronic Connector
340-1375820-5
4A 250V Electronic Connector 340-1375820-5
5 Pos. Female Socket Connector, 2.54mm Pitch, 4A, 250V Product overview: 1375820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1375820-5 can be used for catalog matching and distributor lookup.

5 Pos. Female Socket Connector, 2.54mm Pitch, 4A, 250V Product overview: 1375820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1375820-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1375820-5
Headers & Wire Housings 1375820-5
CST 100 II Plug and C

CST 100 II Plug and C

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1375820-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1375820-5
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1375820-5
CST-100 II HOUSING 5 POS

CST-100 II HOUSING 5 POS

Buy Now
Rectangular Connectors - 1375820-5 - 102791-1375820-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1375820-5
102791-1375820-5
Rectangular Connectors - 1375820-5 102791-1375820-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 102791-1375820-5 Packaging: Bulk Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 102791-1375820-5
Packaging: Bulk
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Wire Housings & Plugs - 6827050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6827050
Wire Housings & Plugs 6827050
TE Connectivity 1375820-5

TE Connectivity 1375820-5

Supplier's Site
Wire Housings & Plugs - 6827050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6827050P
Wire Housings & Plugs 6827050P
TE Connectivity 1375820-5

TE Connectivity 1375820-5

Supplier's Site
Wire Housings & Plugs - 1895904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895904
Wire Housings & Plugs 1895904
TE Connectivity 1375820-5

TE Connectivity 1375820-5

Supplier's Site
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity - 85C1049 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity
85C1049
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity 85C1049
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.52" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:-; Body Material:Nylon; Colour:White; Diameter:0.52" RoHS Compliant: Yes

Supplier's Site Datasheet
CST-100 II HOUSING 5 POS - 70083459 - Allied Electronics, Inc.
Fort Worth, TX, USA
CST-100 II HOUSING 5 POS
70083459
CST-100 II HOUSING 5 POS 70083459
Low Cost Wire-to-Board Interconnections Mates with Specified MTA Headers Locking Ramps and Polarizing Tabs are Standard

  • Low Cost Wire-to-Board Interconnections
  • Mates with Specified MTA Headers
  • Locking Ramps and Polarizing Tabs are Standard
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375820-5 A99616-ND 340-1375820-5 1375820-5 1375820-5 102791-1375820-5 6827050 6827050P 1895904 85C1049 70083459
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 4A 250V Electronic Connector Headers & Wire Housings Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Rectangular Connectors - 1375820-5 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Product Range Amp - Te Connectivity CST-100 II HOUSING 5 POS
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102681-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers