TE Connectivity Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amp Te Connectivity 1375820-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.54mm; For Use With:AMP CST-100 II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.54mm; For Use With:AMP CST-100 II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amp Te Connectivity - 17AH9795 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amp Te Connectivity
17AH9795
Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amp Te Connectivity 17AH9795
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.54mm; For Use With:AMP CST-100 II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.54mm; For Use With:AMP CST-100 II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9795
Product Name Connector Housing, Rcpt, 3Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details