TE Connectivity Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 1375820-3.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; DIAMETER:0.32" ROHS COMPLIANT: YES
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; DIAMETER:0.32" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity - 26AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity
26AC6079
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 26AC6079
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; DIAMETER:0.32" ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; DIAMETER:0.32" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6079
Product Name Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers