TE Connectivity ™ Crimp Contacts 1375819-2

Description
TE Connectivity 1375819-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1375819-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 9097390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
9097390
Crimp Contacts 9097390
TE Connectivity 1375819-2 Crimp Terminal

TE Connectivity 1375819-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648325
Crimp Contacts 1648325
TE Connectivity 1375819-2 Crimp Terminal

TE Connectivity 1375819-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1375819-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1375819-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1375819-2
Win Source Part Number: 1362760-1375819-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CST-100 II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1375819 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362760-1375819-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CST-100 II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1375819
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 9097390 1375819-2
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0236 to 0.0315 inch (0.6000 to 0.8000 mm)
View Details
2 suppliers