Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333895-1375819-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,500
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100453CT,-1375819-1
Base Product Number: 1375819
RoHS Status: RoHS Compliant
CST-100 II CONTACT TIN PLT
Connector Assembly Tool, Female Contact, -55 to 105°C Product overview: 1375819-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1375819-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 II Housings RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP, FULL REEL; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:CST-100 II Housings RoHS Compliant: Yes
Contact, CST-100 II Series, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
Contact, CST-100 II Series, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100453CT-ND | 1333895-1375819-1 | 1375819-1 | 1375819-1 | 332-1375819-1 | 11H3150 | 35X2642 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Cst-100 Ii Series, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |