TE Connectivity Shroud, Pbt; Accessory Type Amp Te Connectivity 1375801-1

Description
SHROUD, PBT; Accessory Type:Shroud; For Use With:PC/104-plus connector; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SHROUD, PBT; Accessory Type:Shroud; For Use With:PC/104-plus connector; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shroud, Pbt; Accessory Type Amp Te Connectivity - 11H3149 - Newark, An Avnet Company
Chicago, IL, United States
Shroud, Pbt; Accessory Type Amp Te Connectivity
11H3149
Shroud, Pbt; Accessory Type Amp Te Connectivity 11H3149
SHROUD, PBT; Accessory Type:Shroud; For Use With:PC/104-plus connector; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; Colour:Black RoHS Compliant: Yes

SHROUD, PBT; Accessory Type:Shroud; For Use With:PC/104-plus connector; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H3149
Product Name Shroud, Pbt; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details