Win Source Part Number: 1349724-1375801-1
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
Series: PC/104 PLUS
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Shroud for Male Pins
Number of Rows: 4
Package: Bulk
Note: Contacts Not Included
Connector Style: PC/104 Plus
Standard Package: 375
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1375801
120 Position Shroud for Male Pins Connector Black Through Hole PC/104 Plus
CONN SHROUD PC/104 120POS BLK
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1349724-1375801-1 | 1375801-1 | 1375801-1-ND | 792-1375801-1 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings | Backplane Connectors | Backplane Connector Housings | CONN SHROUD PC/104 120POS BLK |
| Mounting | Through Hole | Through Hole | ||
| Connector Type | PC/104 Connector; Shroud for Male Pins | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |