TE Connectivity PC/104 Connectors 1375800-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375800-4 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375800-4
PC/104 Connectors 1375800-4
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 120
  • Number of Positions : 120
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375800-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375800-4
Backplane Connectors 1375800-4
ASSY,120 POS PC104 PLUS LF

ASSY,120 POS PC104 PLUS LF

Buy Now
Singapore, Singapore
3A Electronic Connector
316-1375800-4
3A Electronic Connector 316-1375800-4
120 Pos 2mm Press-Fit Header Receptacle, Straight, Gold, 3A Product overview: 1375800-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375800-4 can be used for catalog matching and distributor lookup.

120 Pos 2mm Press-Fit Header Receptacle, Straight, Gold, 3A Product overview: 1375800-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375800-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1375800-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375800-4
Backplane Connectors - Specialized 1375800-4
CONN NON-STKTHR PC/104+ 120P PCB

CONN NON-STKTHR PC/104+ 120P PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity - 16M3865 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity
16M3865
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity 16M3865
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A - 792-1375800-4 - Utmel Electronic Limited
Hong Kong, China
Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A
792-1375800-4
Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A 792-1375800-4
Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A

Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375800-4 1375800-4 316-1375800-4 1375800-4 16M3865 792-1375800-4
Product Name PC/104 Connectors Backplane Connectors 3A Electronic Connector Backplane Connectors - Specialized Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity Conn; Rect; Interconnect System; PCB Socket; 120 Cont; Press Fit; High Temperature; 3A
Connector Type Board to Board Connector Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Mount Press Fit, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104450-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers