TE Connectivity PC/104 Connectors 1375800-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375800-1 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375800-1
PC/104 Connectors 1375800-1
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 120
  • Number of Positions : 120
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375800-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375800-1
Backplane Connectors 1375800-1
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1375800-1
Backplane Connectors 1375800-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1332100-1375800-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1332100-1375800-1
Connectors, Interconnects - Backplane Connectors - Specialized 1332100-1375800-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332100-1375800-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 120 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Non-Stackthrough, Unkeyed (PC/104) Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Style: PC/104 Plus Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1375800-1-SI,137580 0-1-ND,A122115 Base Product Number: 1375800 RoHS Status: RoHS non-compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332100-1375800-1
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Non-Stackthrough, Unkeyed (PC/104)
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Style: PC/104 Plus
Material Flammability Rating: UL94 V-0
Standard Package: 21
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1375800-1-SI,1375800-1-ND,A122115
Base Product Number: 1375800
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
316-1375800-1
Electronic Connector 316-1375800-1
120 Pos 2mm Pitch Board-to-Board Header, Female, Straight, Press-Fit Product overview: 1375800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375800-1 can be used for catalog matching and distributor lookup.

120 Pos 2mm Pitch Board-to-Board Header, Female, Straight, Press-Fit Product overview: 1375800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375800-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity - 11H3148 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity
11H3148
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity 11H3148
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1375800-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375800-1
Backplane Connectors - Specialized 1375800-1
CONN NON-STKTHR PC/104+ 120P PCB

CONN NON-STKTHR PC/104+ 120P PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375800-1 1375800-1 1332100-1375800-1 316-1375800-1 11H3148 1375800-1
Product Name PC/104 Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details