TE Connectivity PC/104 Connectors 1375799-2

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : A-1 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : A-1 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375799-2 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375799-2
PC/104 Connectors 1375799-2
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : A-1 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : A-1
  • Number of Loaded Positions : 119
  • Number of Positions : 120
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.493 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375799-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375799-2
Backplane Connectors 1375799-2
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Buy Now
Backplane Connectors - Specialized - 1375799-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375799-2
Backplane Connectors - Specialized 1375799-2
CONN STKTHRU PC/104+ 120POS PCB

CONN STKTHRU PC/104+ 120POS PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 119Way, 4Row; Product Range Amp - Te Connectivity - 89C3394 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 119Way, 4Row; Product Range Amp - Te Connectivity
89C3394
Board-Board Connector Receptacle 119Way, 4Row; Product Range Amp - Te Connectivity 89C3394
BOARD-BOARD CONNECTOR RECEPTACLE 119WAY, 4ROW; Product Range:AMPMODU PKS Series; No. of Contacts:119Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 119WAY, 4ROW; Product Range:AMPMODU PKS Series; No. of Contacts:119Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375799-2 1375799-2 1375799-2 89C3394
Product Name PC/104 Connectors Backplane Connectors Backplane Connectors - Specialized Board-Board Connector Receptacle 119Way, 4Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details