TE Connectivity PC/104 Connectors 1375799-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375799-1 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375799-1
PC/104 Connectors 1375799-1
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 120
  • Number of Positions : 120
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.493 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
3A Electronic Connector
316-1375799-1
3A Electronic Connector 316-1375799-1
120 Pos 2mm Pitch Receptacle, 3A, Gold, Press-Fit, Thru-Hole Product overview: 1375799-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375799-1 can be used for catalog matching and distributor lookup.

120 Pos 2mm Pitch Receptacle, 3A, Gold, Press-Fit, Thru-Hole Product overview: 1375799-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375799-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1340648-1375799-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1340648-1375799-1
Connectors, Interconnects - Backplane Connectors - Specialized 1340648-1375799-1
Win Source Part Number: 1340648-1375799-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: AMPMODU Number of Positions: 120 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Stackthrough, Unkeyed (PC/104) Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit, Long Post Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Connector Style: PC/104 Plus Material Flammability Rating: UL94 V-0 Standard Package: 21 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1375799

Win Source Part Number: 1340648-1375799-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: AMPMODU
Number of Positions: 120
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Stackthrough, Unkeyed (PC/104)
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit, Long Post
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Connector Style: PC/104 Plus
Material Flammability Rating: UL94 V-0
Standard Package: 21
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1375799

Buy Now Datasheet
Backplane Connectors - 1375799-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375799-1
Backplane Connectors 1375799-1
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity - 81C9684 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity
81C9684
Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity 81C9684
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:104Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 PLUS Series RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant Amp - Te Connectivity - 70AH6970 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant Amp - Te Connectivity
70AH6970
Btb Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant Amp - Te Connectivity 70AH6970
BTB CONN, RCPT, 120POS, 4ROW, 2MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 120POS, 4ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 1375799-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375799-1
Backplane Connectors - Specialized 1375799-1
CONN STKTHRU PC/104+ 120POS PCB

CONN STKTHRU PC/104+ 120POS PCB

Supplier's Site Datasheet
Connector; Stackthrough; PCB; 120; 0.493; Gold over Nickel; Phosphor Bronze - 70082652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Stackthrough; PCB; 120; 0.493; Gold over Nickel; Phosphor Bronze
70082652
Connector; Stackthrough; PCB; 120; 0.493; Gold over Nickel; Phosphor Bronze 70082652
Soft Shell Connector, Nylon Material, Natural Color Material and Finish Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc. Product Facts Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration Integral Board Spaces with Captive Hardware “Flat-Rock” Insertable Fully Compliant with PC104 and PC104-Plus Standards

Soft Shell Connector, Nylon Material, Natural Color
Material and Finish
Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc.
Product Facts

  • Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration
  • Integral Board Spaces with Captive Hardware
  • “Flat-Rock” Insertable
  • Fully Compliant with PC104 and PC104-Plus Standards
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375799-1 316-1375799-1 1340648-1375799-1 1375799-1 81C9684 70AH6970 1375799-1 70082652
Product Name PC/104 Connectors 3A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Board-Board Connector Receptacle 120Way, 4Row; Connector Systems Amp - Te Connectivity Btb Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized Connector; Stackthrough; PCB; 120; 0.493; Gold over Nickel; Phosphor Bronze
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28570-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connectors - 104069-5 - 772387-104069-5 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
4 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1-103669-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers