TE Connectivity PC/104 Connectors 1375798-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375798-1 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375798-1
PC/104 Connectors 1375798-1
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 120 Number of Positions : 120 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 120
  • Number of Positions : 120
  • Number of Standoffs : 2
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375798-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375798-1
Backplane Connectors 1375798-1
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Buy Now
Backplane Connectors - Specialized - 1375798-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375798-1
Backplane Connectors - Specialized 1375798-1
CONN NON-STKTHR PC/104+ 120P PCB

CONN NON-STKTHR PC/104+ 120P PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 120Way, 4Row; Product Range Amp - Te Connectivity - 11H3147 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 120Way, 4Row; Product Range Amp - Te Connectivity
11H3147
Board-Board Connector Receptacle 120Way, 4Row; Product Range Amp - Te Connectivity 11H3147
BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Product Range:AMPMODU PC/104 PLUS Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE 120WAY, 4ROW; Product Range:AMPMODU PC/104 PLUS Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: No

Supplier's Site Datasheet
Assy, 120 Pos Pc104 Plus Amp - Te Connectivity - 41AJ2429 - Newark, An Avnet Company
Chicago, IL, United States
Assy, 120 Pos Pc104 Plus Amp - Te Connectivity
41AJ2429
Assy, 120 Pos Pc104 Plus Amp - Te Connectivity 41AJ2429
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375798-1 1375798-1 1375798-1 11H3147 41AJ2429
Product Name PC/104 Connectors Backplane Connectors Backplane Connectors - Specialized Board-Board Connector Receptacle 120Way, 4Row; Product Range Amp - Te Connectivity Assy, 120 Pos Pc104 Plus Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity - 33B4149 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details
Connector Systems Amp - Te Connectivity - 28AC6852 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 102156-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers