TE Connectivity PC/104 Connectors 1375795-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375795-2 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375795-2
PC/104 Connectors 1375795-2
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.483 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375795-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375795-2
Backplane Connectors 1375795-2
PC104 ASY STKTHRU UNKEYED

PC104 ASY STKTHRU UNKEYED

Buy Now
Connector; Stackthrough; PCB; 104; 0.483; Gold over Nickel; Phosphor Bronze - 70083162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Stackthrough; PCB; 104; 0.483; Gold over Nickel; Phosphor Bronze
70083162
Connector; Stackthrough; PCB; 104; 0.483; Gold over Nickel; Phosphor Bronze 70083162
M Series Pin & Socket Connectors, 160 Positions Material and Finish: Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc. Product Facts Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration Integral Board Spaces with Captive Hardware “Flat-Rock” Insertable Fully Compliant with PC104 and PC104-Plus Standards

M Series Pin & Socket Connectors, 160 Positions
Material and Finish:
Housing: High temperature, glass filled nylon, black. Contacts: Phosphor bronze, 0.000381 (0.000015) min. Gold on mating receptacle end, 0.000130 (0.000005) min. Gold on remainder, all over 0.001270 (0.0005) nickel (stack-through), 0.000381 (0.00015) min. Gold on mating receptacle end, 0.00254 (0.0001) bright tin-lead on remainder, all over 0.001270 (0.00005) nickel (non-stackthrough). Screwlocks: Steel, clear chromate over zinc.
Product Facts

  • Unitized PC/104 Connector Assembly-Eliminates Two Piece (64-Pin and 40-Pin) Configuration
  • Integral Board Spaces with Captive Hardware
  • “Flat-Rock” Insertable
  • Fully Compliant with PC104 and PC104-Plus Standards
Supplier's Site
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity - 84C8887 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity
84C8887
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity 84C8887
BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

Supplier's Site
AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm - 792-1375795-2 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm
792-1375795-2
AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm 792-1375795-2
AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm

AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm

Supplier's Site
Backplane Connectors - Specialized - 1375795-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375795-2
Backplane Connectors - Specialized 1375795-2
CONN STKTHRU PC/104 104POS PCB

CONN STKTHRU PC/104 104POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375795-2 1375795-2 70083162 84C8887 792-1375795-2 1375795-2
Product Name PC/104 Connectors Backplane Connectors Connector; Stackthrough; PCB; 104; 0.483; Gold over Nickel; Phosphor Bronze Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity AMP FROM TE CONNECTIVITY 1375795-2 Board-To-Board Connector, PC104, AMPMODU PC/104 Series, 104 Contacts, Receptacle, 2.54 mm Backplane Connectors - Specialized
Connector Type Board to Board Connector Board to Board Connector
Termination Through Hole - Press-Fit Press Fit Press-Fit, Long Post
Mounting Board Mount PCB Through Hole Mount Press Fit, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details