TE Connectivity PC/104 Connectors 1375794-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375794-4 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375794-4
PC/104 Connectors 1375794-4
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Number of Standoffs : 2
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.03 MM  [.119 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375794-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375794-4
Backplane Connectors 1375794-4
PC104 ASY 2S/0 UNKEYED LF

PC104 ASY 2S/0 UNKEYED LF

Buy Now
Backplane Connectors - Specialized - 1375794-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375794-4
Backplane Connectors - Specialized 1375794-4
CONN NON-STKTHRU PC/104 104P PCB

CONN NON-STKTHRU PC/104 104P PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 104Way, 4Row; Product Range Amp - Te Connectivity - 16M2712 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 104Way, 4Row; Product Range Amp - Te Connectivity
16M2712
Board-Board Connector Receptacle 104Way, 4Row; Product Range Amp - Te Connectivity 16M2712
BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Product Range:AMPMODU PC/104 Series; No. of Contacts:104Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Product Range:AMPMODU PC/104 Series; No. of Contacts:104Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375794-4 1375794-4 1375794-4 16M2712
Product Name PC/104 Connectors Backplane Connectors Backplane Connectors - Specialized Board-Board Connector Receptacle 104Way, 4Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products