TE Connectivity PC/104 Connectors 1375793-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375793-2 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375793-2
PC/104 Connectors 1375793-2
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 2 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Number of Standoffs : 2
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.483 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1375793-2
Electronic Connector 316-1375793-2
104 Pos 2.54mm Press-Fit Header Receptacle, Straight, Gold Product overview: 1375793-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375793-2 can be used for catalog matching and distributor lookup.

104 Pos 2.54mm Press-Fit Header Receptacle, Straight, Gold Product overview: 1375793-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375793-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1375793-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375793-2
Backplane Connectors 1375793-2
PC104 ASY 2S/0 STKTHRU UNKEYED

PC104 ASY 2S/0 STKTHRU UNKEYED

Buy Now
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity - 11H3141 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity
11H3141
Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity 11H3141
BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: No

Supplier's Site Datasheet
Pc104 Asy 2S/0 Stkthru Unkeyed Amp - Te Connectivity - 41AJ2427 - Newark, An Avnet Company
Chicago, IL, United States
Pc104 Asy 2S/0 Stkthru Unkeyed Amp - Te Connectivity
41AJ2427
Pc104 Asy 2S/0 Stkthru Unkeyed Amp - Te Connectivity 41AJ2427
PC104 ASY 2S/0 STKTHRU UNKEYED

PC104 ASY 2S/0 STKTHRU UNKEYED

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375793-2 316-1375793-2 1375793-2 11H3141 41AJ2427
Product Name PC/104 Connectors Electronic Connector Backplane Connectors Board-Board Connector Receptacle 104Way, 4Row; Connector Systems Amp - Te Connectivity Pc104 Asy 2S/0 Stkthru Unkeyed Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers