TE Connectivity PC/104 Connectors 1375792-3

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375792-3 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375792-3
PC/104 Connectors 1375792-3
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : C-19, B-10 Number of Loaded Positions : 102 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : C-19, B-10
  • Number of Loaded Positions : 102
  • Number of Positions : 104
  • Number of Standoffs : 4
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.03 MM  [.119 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375792-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375792-3
Backplane Connectors 1375792-3
ASSY, 64/40 POS PC104 LF

ASSY, 64/40 POS PC104 LF

Buy Now
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity - 16M2709 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity
16M2709
Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity 16M2709
BOARD-BOARD CONNECTOR RECEPTACLE 102WAY, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:102Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PKS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 102WAY, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:102Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1375792-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375792-3
Backplane Connectors - Specialized 1375792-3
CONN NON-STKTHRU PC/104 104P PCB

CONN NON-STKTHRU PC/104 104P PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375792-3 1375792-3 16M2709 1375792-3
Product Name PC/104 Connectors Backplane Connectors Board-Board Connector Receptacle 102Way, 4Row; Connector Systems Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers