TE Connectivity PC/104 Connectors 1375791-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375791-2 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375791-2
PC/104 Connectors 1375791-2
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Number of Standoffs : 4 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.483 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Number of Standoffs : 4
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.483 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375791-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375791-2
Backplane Connectors 1375791-2
PC104 ASY 4S/0 STKTHRU UNKEYED

PC104 ASY 4S/0 STKTHRU UNKEYED

Buy Now
Backplane Connectors - Specialized - 1375791-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375791-2
Backplane Connectors - Specialized 1375791-2
CONN STKTHRU PC/104 104POS PCB

CONN STKTHRU PC/104 104POS PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle 104Way, 4Row; Connector Type Amp - Te Connectivity - 11H3137 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 104Way, 4Row; Connector Type Amp - Te Connectivity
11H3137
Board-Board Connector Receptacle 104Way, 4Row; Connector Type Amp - Te Connectivity 11H3137
BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Receptacle; Series:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 104WAY, 4ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Receptacle; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pc104 Asy 4S/0 Stkthru Unkeyed Amp - Te Connectivity - 41AJ2425 - Newark, An Avnet Company
Chicago, IL, United States
Pc104 Asy 4S/0 Stkthru Unkeyed Amp - Te Connectivity
41AJ2425
Pc104 Asy 4S/0 Stkthru Unkeyed Amp - Te Connectivity 41AJ2425
PC104 ASY 4S/0 STKTHRU UNKEYED

PC104 ASY 4S/0 STKTHRU UNKEYED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375791-2 1375791-2 1375791-2 11H3137 41AJ2425
Product Name PC/104 Connectors Backplane Connectors Backplane Connectors - Specialized Board-Board Connector Receptacle 104Way, 4Row; Connector Type Amp - Te Connectivity Pc104 Asy 4S/0 Stkthru Unkeyed Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products