"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: No
CONN HEADER SMD 6POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A110964TR-ND | 92C2555 | 1375583-5 |
| Product Name | Headers, Male Pins | Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,surface Mount Terminal,locking Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |