"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
03 MTE VERTICAL SMT HDR 30 AU
CONN HEADER SMD 3POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108816TR-ND | 41AJ2420 | 1375583-2 |
| Product Name | Headers, Male Pins | 03 Mte Vertical Smt Hdr 30 Au Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |