TE Connectivity Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 1375549-5

Description
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU MTE Series RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU MTE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 92C2537 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
92C2537
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 92C2537
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C2537
Product Name Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products