"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Connector Systems:Wire-to-Boar
04 MTE VERT SMT HDR FULL SN-PB
CONN HEADER SMD 4POS 2.54MM
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A110962TR-ND | 92C2535 | 41AJ2419 | 1375549-3 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | 04 Mte Vert Smt Hdr Full Sn-Pb Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps |