TE Connectivity Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 1375549-2

Description
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 92C2534 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
92C2534
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 92C2534
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C2534
Product Name Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers