Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 11.03 MM [.434 INCH ] Barrel Length : 25 MM [.981 INCH ] Compression Connector Stud Size : M8 Conductor Cross-Section (MMSQ) : 70 Lug Length : 38 MM [1.496 INCH ] Lug Width : 20.6 MM [.811 INCH ] Palm Hole Diameter : 8.3
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : ASIA, ANZPAC
Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 11.03 MM [.434 INCH ]
- Barrel Length : 25 MM [.981 INCH ]
- Compression Connector Stud Size : M8
- Conductor Cross-Section (MMSQ) : 70
- Lug Length : 38 MM [1.496 INCH ]
- Lug Width : 20.6 MM [.811 INCH ]
- Palm Hole Diameter : 8.3
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : ASIA, ANZPAC
Product Type Features
- Compression Connector Material : Tinned Cu
- Compression Connector Technology : Compression
- Underground Network Component Type : Terminal Lug