Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 150 - 185 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 150 - 185
- Palm Hole Diameter : 13
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features
- Installation Technology : Shear Bolt