TE Connectivity Pluggable Connector Assemblies 1367643-1

Description
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 1367643-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1367643-1-ND
Pluggable Connector Assemblies 1367643-1-ND
Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1367643-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1367643-1
Pluggable Connectors 1367643-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1367643-1-ND 1367643-1
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SFP
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PwrBlade ® - 51915-178LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details