TE Connectivity High Speed Pluggable IO Connectors & Cages 1367629-2

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367629-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367629-2
High Speed Pluggable IO Connectors & Cages 1367629-2
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Number of Positions : 20 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Copper Alloy Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Number of Positions : 20
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Copper Alloy
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 1367629-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367629-2
I/O Connectors 1367629-2
cage assy, 20 press fit, sfp w

cage assy, 20 press fit, sfp w

Buy Now
Pluggable Connector Assemblies - A139143-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139143-ND
Pluggable Connector Assemblies A139143-ND
Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1367629-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1367629-2
Pluggable Connectors 1367629-2
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assy, 20 Press Fit, Sfp W Amp - Te Connectivity - 75AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assy, 20 Press Fit, Sfp W Amp - Te Connectivity
75AC4958
Cage Assy, 20 Press Fit, Sfp W Amp - Te Connectivity 75AC4958
cage assy, 20 press fit, sfp w

cage assy, 20 press fit, sfp w

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1367629-2 1367629-2 A139143-ND 1367629-2 75AC4958
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Cage Assy, 20 Press Fit, Sfp W Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data