TE Connectivity High Speed Pluggable IO Connectors & Cages 1367500-1

Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367500-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367500-1
High Speed Pluggable IO Connectors & Cages 1367500-1
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 30

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1367500-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367500-1
I/O Connectors 1367500-1
30 POSN XFP CONN, ENHANCED

30 POSN XFP CONN, ENHANCED

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1367500-1
I/O Connectors 1367500-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A97465CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97465CT-ND
Pluggable Connector Assemblies A97465CT-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97465TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97465TR-ND
Pluggable Connector Assemblies A97465TR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97465DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97465DKR-ND
Pluggable Connector Assemblies A97465DKR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-1367500-1
SMD Electronic Connector 366-1367500-1
30 Pos Signal Female Receptacle, 10Gbps, Gold, SMD, Right Angle Product overview: 1367500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367500-1 can be used for catalog matching and distributor lookup.

30 Pos Signal Female Receptacle, 10Gbps, Gold, SMD, Right Angle Product overview: 1367500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367500-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1367500-1 - 905283-1367500-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1367500-1
905283-1367500-1
Pluggable Connectors - 1367500-1 905283-1367500-1
Manufacturer: TE Connectivity Win Source Part Number: 905283-1367500-1 Features: 30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 1367500 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A97465DKR, A97465TR, 13675001, 2266-1367500-1TR, A97465CT, -1367500-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905283-1367500-1
Features: 30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 1367500
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A97465DKR, A97465TR, 13675001, 2266-1367500-1TR, A97465CT, -1367500-1-SI

Buy Now Datasheet
Pluggable Connectors - 1367500-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1367500-1
Pluggable Connectors 1367500-1
CONN XFP RCPT 30POS SLD R/A SMD

CONN XFP RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1367500-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1367500-1
Pluggable Connector Assemblies 1367500-1
CONN XFP RCPT 30POS SLD R/A SMD

CONN XFP RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet
30 Posn Xfp Conn, Enhanced Amp - Te Connectivity - 41AJ2416 - Newark, An Avnet Company
Chicago, IL, United States
30 Posn Xfp Conn, Enhanced Amp - Te Connectivity
41AJ2416
30 Posn Xfp Conn, Enhanced Amp - Te Connectivity 41AJ2416
30 POSN XFP CONN, ENHANCED

30 POSN XFP CONN, ENHANCED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367500-1 1367500-1 A97465CT-ND 366-1367500-1 905283-1367500-1 1367500-1 1367500-1 41AJ2416
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies SMD Electronic Connector Pluggable Connectors - 1367500-1 Pluggable Connectors Pluggable Connector Assemblies 30 Posn Xfp Conn, Enhanced Amp - Te Connectivity
Termination Surface Mount SMD/SMT Solder
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 0.5 amps
Connector Type XFP
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26805-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
3A 600V Electronic Connector - 316-103638-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 600 volts
View Details
5 suppliers
Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers