TE Connectivity High Speed Pluggable IO Connectors & Cages 1367337-3

Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367337-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367337-3
High Speed Pluggable IO Connectors & Cages 1367337-3
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 70

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : X2
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 1367337-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1367337-3-ND
Pluggable Connector Assemblies 1367337-3-ND
70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1367337-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367337-3
I/O Connectors 1367337-3
70 POS PT CONNECTOR, X2, XENPAK, 15 AU

70 POS PT CONNECTOR, X2, XENPAK, 15 AU

Buy Now
Pluggable Connectors - 1367337-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1367337-3
Pluggable Connectors 1367337-3
CONN PT RCPT 70POS SLD R/A SMD

CONN PT RCPT 70POS SLD R/A SMD

Supplier's Site Datasheet
70 Pos Pt Connector, X2, Xenpak, 15 Au Te Connectivity - 97X1891 - Newark, An Avnet Company
Chicago, IL, United States
70 Pos Pt Connector, X2, Xenpak, 15 Au Te Connectivity
97X1891
70 Pos Pt Connector, X2, Xenpak, 15 Au Te Connectivity 97X1891
70 POS PT CONNECTOR, X2, XENPAK, 15 AU

70 POS PT CONNECTOR, X2, XENPAK, 15 AU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367337-3 1367337-3-ND 1367337-3 1367337-3 97X1891
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors 70 Pos Pt Connector, X2, Xenpak, 15 Au Te Connectivity
Termination Surface Mount
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data