TE Connectivity High Speed Pluggable IO Connectors & Cages 1367337-1

Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367337-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367337-1
High Speed Pluggable IO Connectors & Cages 1367337-1
Configuration Features Number of Positions : 70 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : X2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 70

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : X2
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A100858TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100858TR-ND
Pluggable Connector Assemblies A100858TR-ND
70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A100858CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100858CT-ND
Pluggable Connector Assemblies A100858CT-ND
70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A100858DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A100858DKR-ND
Pluggable Connector Assemblies A100858DKR-ND
70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

70 Position PT Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-1367337-1
SMD Electronic Connector 366-1367337-1
70 Pos Female Right Angle Connector, SMD/SMT, Gold Plated Bronze Product overview: 1367337-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367337-1 can be used for catalog matching and distributor lookup.

70 Pos Female Right Angle Connector, SMD/SMT, Gold Plated Bronze Product overview: 1367337-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367337-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1367337-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367337-1
I/O Connectors 1367337-1
70 POS PT CONNECTOR, X2, XENPAK, 15 AU

70 POS PT CONNECTOR, X2, XENPAK, 15 AU

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1367337-1
I/O Connectors 1367337-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1367337-1 - 1121267-1367337-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1367337-1
1121267-1367337-1
Pluggable Connectors - 1367337-1 1121267-1367337-1
Manufacturer: Tyco Electronics Win Source Part Number: 1121267-1367337-1 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1121267-1367337-1
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Pluggable Connectors - 1367337-1 - 760393-1367337-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1367337-1
760393-1367337-1
Pluggable Connectors - 1367337-1 760393-1367337-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760393-1367337-1 Packaging: Reel package Number of Positions: 70 Features: Board Guide Connector Type: PT Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Family Name: 1367337 Categories: Connectors, Interconnects Introduction Date: March 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760393-1367337-1
Packaging: Reel package
Number of Positions: 70
Features: Board Guide
Connector Type: PT
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Family Name: 1367337
Categories: Connectors, Interconnects
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pluggable Connectors - 1367337-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1367337-1
Pluggable Connectors 1367337-1
CONN PT RCPT 70POS SLD R/A SMD

CONN PT RCPT 70POS SLD R/A SMD

Supplier's Site Datasheet
70 Pos Pt Connector, X2, Xenpak, 15 Au Amp - Te Connectivity - 41AJ2415 - Newark, An Avnet Company
Chicago, IL, United States
70 Pos Pt Connector, X2, Xenpak, 15 Au Amp - Te Connectivity
41AJ2415
70 Pos Pt Connector, X2, Xenpak, 15 Au Amp - Te Connectivity 41AJ2415
70 POS PT CONNECTOR, X2, XENPAK, 15 AU

70 POS PT CONNECTOR, X2, XENPAK, 15 AU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367337-1 A100858TR-ND 366-1367337-1 1367337-1 1121267-1367337-1 760393-1367337-1 1367337-1 41AJ2415
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies SMD Electronic Connector I/O Connectors Pluggable Connectors - 1367337-1 Pluggable Connectors - 1367337-1 Pluggable Connectors 70 Pos Pt Connector, X2, Xenpak, 15 Au Amp - Te Connectivity
Termination Surface Mount SMD/SMT Solder
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 0.5 amps
Connector Type PT
Unlock Full Specs
to access all available technical data