TE Connectivity High Speed Pluggable IO Connectors & Cages 1367073-2

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1367073-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1367073-2
High Speed Pluggable IO Connectors & Cages 1367073-2
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable I/O Connectors - 7174391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
7174391
Pluggable I/O Connectors 7174391
TE Connectivity 1367073-2

TE Connectivity 1367073-2

Supplier's Site
I/O Connectors - 1367073-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367073-2
I/O Connectors 1367073-2
20 POS SMT CONN, SFP, 30AU

20 POS SMT CONN, SFP, 30AU

Buy Now
Singapore, Singapore
Electronic Connector
366-1367073-2
Electronic Connector 366-1367073-2
20 Pos SMT Header, 4Gbps, 0.8mm Pitch, Gold Plated Product overview: 1367073-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367073-2 can be used for catalog matching and distributor lookup.

20 Pos SMT Header, 4Gbps, 0.8mm Pitch, Gold Plated Product overview: 1367073-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1367073-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A97431CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97431CT-ND
Pluggable Connector Assemblies A97431CT-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97431TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97431TR-ND
Pluggable Connector Assemblies A97431TR-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97431DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97431DKR-ND
Pluggable Connector Assemblies A97431DKR-ND
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Hard To Find - 1367073-2 - 1121265-1367073-2 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1367073-2
1121265-1367073-2
Hard To Find - 1367073-2 1121265-1367073-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121265-1367073-2 Packaging: Reel Number of Positions: 20 Mounting Style: SMT, Right Angle Connector Type: SFP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Receptacle Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121265-1367073-2
Packaging: Reel
Number of Positions: 20
Mounting Style: SMT, Right Angle
Connector Type: SFP
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Shenzhen, China
Pluggable Connectors
1367073-2
Pluggable Connectors 1367073-2
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1367073-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1367073-2
Pluggable Connector Assemblies 1367073-2
CONN SFP RCPT 20POS SLD R/A SMD

CONN SFP RCPT 20POS SLD R/A SMD

Supplier's Site
Socket, 20Way Smt; No. Of Contacts Amp - Te Connectivity - 67W0499 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 20Way Smt; No. Of Contacts Amp - Te Connectivity
67W0499
Socket, 20Way Smt; No. Of Contacts Amp - Te Connectivity 67W0499
SOCKET, 20WAY SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, 20WAY SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
1367073-2 - 20 Pos Smt Conn, Sfp, 30Au Amp - Te Connectivity - 75AC4957 - Newark, An Avnet Company
Chicago, IL, United States
1367073-2 - 20 Pos Smt Conn, Sfp, 30Au Amp - Te Connectivity
75AC4957
1367073-2 - 20 Pos Smt Conn, Sfp, 30Au Amp - Te Connectivity 75AC4957
1367073-2 - 20 POS SMT CONN, SFP, 30AU

1367073-2 - 20 POS SMT CONN, SFP, 30AU

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367073-2 7174391 1367073-2 366-1367073-2 A97431CT-ND 1121265-1367073-2 1367073-2 1367073-2 67W0499 75AC4957
Product Name High Speed Pluggable IO Connectors & Cages Pluggable I/O Connectors I/O Connectors Electronic Connector Pluggable Connector Assemblies Hard To Find - 1367073-2 Pluggable Connectors Pluggable Connector Assemblies Socket, 20Way Smt; No. Of Contacts Amp - Te Connectivity 1367073-2 - 20 Pos Smt Conn, Sfp, 30Au Amp - Te Connectivity
Termination Surface Mount Solder SMD/SMT Solder Solder Surface Mount
Current Rating 0.5 amps
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle Receptacle
Unlock Full Specs
to access all available technical data