TE Connectivity Foil Terminals 136559-2

Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .8 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .8 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 136559-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
136559-2
Foil Terminals 136559-2
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .8 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]

Contact Features


  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Termination Features


  • Accepts Foil Thickness (Max) : .8 MM  [.031 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 136559-2
Product Name Foil Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers