Body Features Body Material : Zinc Alloy Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Right Angle
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Ferrule Material : Soft Copper Ferrule Plating Material : Gold over Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.29 MM [.169 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 6
Packaging Features Packaging Method : Carton
Product Type Features Compatible With RF Cable Type : RG 316D Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp & Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Zinc Alloy
- Body Plating Material : Gold
- Body Shape : Circular
- Cable Connector Orientation : Right Angle
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Ferrule Material : Soft Copper
- Ferrule Plating Material : Gold over Nickel
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 1397
- RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 4.29 MM [.169 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- RF Connector Coupling Mechanism : Push-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 6
Packaging Features
- Packaging Method : Carton
Product Type Features
- Compatible With RF Cable Type : RG 316D
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Board
- RF Connector Style : Plug
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp & Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]