TE Connectivity ™ RF Connectors / Coaxial Connectors 1362449-1

Description
RF Connectors / Coaxial Connectors 2098 0284 02 Pc. Parts Coupling
Datasheet
Description
RF Connectors / Coaxial Connectors 2098 0284 02 Pc. Parts Coupling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1362449-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1362449-1
RF Connectors / Coaxial Connectors 1362449-1
RF Connectors / Coaxial Connectors 2098 0284 02 Pc. Parts Coupling

RF Connectors / Coaxial Connectors 2098 0284 02 Pc. Parts Coupling

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1362449-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connector Launchers - 1052959-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 18.000 GHz
View Details
2 suppliers