TE Connectivity Power Cable Heat Shrink Tubing 136216-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1 Product Availability Product Availability : France Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Water Resistant, Salt Water Resistant, Moisture Resistant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1 Product Availability Product Availability : France Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Water Resistant, Salt Water Resistant, Moisture Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 136216-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
136216-1
Power Cable Heat Shrink Tubing 136216-1
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1 Product Availability Product Availability : France Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Water Resistant, Salt Water Resistant, Moisture Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1

Product Availability


  • Product Availability : France

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Weather Resistant, Water Resistant, Salt Water Resistant, Moisture Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 136216-1
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details