TE Connectivity 13611423 Raychem - Te Connectivity 13611423

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

K-Type Cable Markers from TE Connectivity are designed for identifying wire bundles, cables, pipes, and conduits. These markers feature an oval shape that allows for precise positioning on a carrier strip, which can hold between 7 to 18 markers. They are made from plasticized PVC and are suitable for industrial applications, with a temperature rating of -45°C to 70°C (-40°F to 158°F). The markers are self-extinguishing and resistant to various industrial fluids, making them ideal for post-termination applications and retrofitting. They are supplied in a standard yellow color with pre-printed black legends, ensuring clear visibility. Compliance with RoHS and REACH standards is available through TE's Product Compliance Support Centre.

Datasheet Summary
Powered by GS/AI

K-Type Cable Markers from TE Connectivity are designed for identifying wire bundles, cables, pipes, and conduits. These markers feature an oval shape that allows for precise positioning on a carrier strip, which can hold between 7 to 18 markers. They are made from plasticized PVC and are suitable for industrial applications, with a temperature rating of -45°C to 70°C (-40°F to 158°F). The markers are self-extinguishing and resistant to various industrial fluids, making them ideal for post-termination applications and retrofitting. They are supplied in a standard yellow color with pre-printed black legends, ensuring clear visibility. Compliance with RoHS and REACH standards is available through TE's Product Compliance Support Centre.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
13611423 Raychem - Te Connectivity - 75AC4941 - Newark, An Avnet Company
Chicago, IL, United States
13611423 Raychem - Te Connectivity
75AC4941
13611423 Raychem - Te Connectivity 75AC4941
13611423

13611423

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13611423 75AC4941
Product Name 13611423 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products