TE Connectivity Power Cable Heat Shrink Tubing 136011-1

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 136011-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
136011-1
Power Cable Heat Shrink Tubing 136011-1
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ]
  • Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ]
  • Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ]
  • Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : UV Resistant, Liquid & Oil Resistance, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 136011-1
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers