TE Connectivity Power Cable Heat Shrink Tubing 136001-1

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.709 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.709 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 136001-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
136001-1
Power Cable Heat Shrink Tubing 136001-1
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.709 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ]
  • Compatible Cable Diameter (Min) : 18 MM  [.709 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2

Product Availability


  • Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 136001-1
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0146666001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details