Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 44 MM [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM [.512 INCH ] Expanded Inside Diameter (Min) : 48 MM [1.89 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM [.177 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, China, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 44 MM [1.732 INCH ]
- Compatible Cable Diameter (Min) : 13 MM [.512 INCH ]
- Expanded Inside Diameter (Min) : 48 MM [1.89 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
- Recovered Wall Thickness (Max) : 4.5 MM [.177 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Americas, China, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, Low Temperature Resistant