TE Connectivity ™ Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) 1355881-1

Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing

Manufacturer: AMIS
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Name Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered
View Details
RightSight Photosensor - 42EF-B1MNBE-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.15 inch (105 mm)
View Details
Diffuse scan - SOEG-RTH-M18-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers