TE Connectivity Data Connectivity Housings 1355752-1

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° (Inline) Cable Exit Type : Fixed Environmental Protection : Other Ferrule : Without Configuration Features Fiber Optic Transceiver : Without Keying Code : None Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : None Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Product Height : 41.9 MM  [1.65 INCH ] Product Length : 17.9 MM  [.705 INCH ] Product Width : 16.3 MM  [.642 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° Mounting Feature : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Quantity : 1008 Product Type Features Board Standoff : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° (Inline) Cable Exit Type : Fixed Environmental Protection : Other Ferrule : Without Configuration Features Fiber Optic Transceiver : Without Keying Code : None Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : None Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Product Height : 41.9 MM  [1.65 INCH ] Product Length : 17.9 MM  [.705 INCH ] Product Width : 16.3 MM  [.642 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° Mounting Feature : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Quantity : 1008 Product Type Features Board Standoff : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1355752-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1355752-1
Data Connectivity Housings 1355752-1
Body Features Body Material : PBT GF Cable Exit Angle : 180° (Inline) Cable Exit Type : Fixed Environmental Protection : Other Ferrule : Without Configuration Features Fiber Optic Transceiver : Without Keying Code : None Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : None Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Product Height : 41.9 MM  [1.65 INCH ] Product Length : 17.9 MM  [.705 INCH ] Product Width : 16.3 MM  [.642 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° Mounting Feature : With Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Quantity : 1008 Product Type Features Board Standoff : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Fiber Optic

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180° (Inline)
  • Cable Exit Type : Fixed
  • Environmental Protection : Other
  • Ferrule : Without

Configuration Features


  • Fiber Optic Transceiver : Without
  • Keying Code : None
  • Number of Positions : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : None
  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Product Height : 41.9 MM  [1.65 INCH ]
  • Product Length : 17.9 MM  [.705 INCH ]
  • Product Width : 16.3 MM  [.642 INCH ]

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Mating Retention : With
  • Mounting Angle : Vertical / 180°
  • Mounting Feature : With
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Quantity : 1008

Product Type Features


  • Board Standoff : Without
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Fiber Optic
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1355752-1
Product Name Data Connectivity Housings
Unlock Full Specs
to access all available technical data

Similar Products