TE Connectivity Rectangular Connector Contacts 1355719-1

Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142494CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142494CT-ND
Rectangular Connector Contacts A142494CT-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A142494TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142494TR-ND
Rectangular Connector Contacts A142494TR-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1117202-1355719-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1117202-1355719-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1117202-1355719-1
Win Source Part Number: 1117202-1355719-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro Quadlok Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1355719-1-ND,-135571 9-1-CSI,A142494CT,A1 42494TR,-1355719-1-L SI Base Product Number: 1355719

Win Source Part Number: 1117202-1355719-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Micro Quadlok
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 13,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1355719-1-ND,-1355719-1-CSI,A142494CT,A142494TR,-1355719-1-LSI
Base Product Number: 1355719

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1355719-1
Automotive Electronic Connector 332-1355719-1
Contact PIN Crimp ST Cable Mount 22-26AWG T/R Automotive Product overview: 1355719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1355719-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-26AWG T/R Automotive Product overview: 1355719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1355719-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7225 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7225
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7225
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MQS Series Housing Connectors; Contact Material:Copper Nickel RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MQS Series Housing Connectors; Contact Material:Copper Nickel RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 17AH9794 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
17AH9794
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 17AH9794
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142494CT-ND 1117202-1355719-1 332-1355719-1 32AH7225
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts Automotive Electronic Connector Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products