TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1355717-1

Description
Win Source Part Number: 1034741-1355717-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro Quadlok Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 Alternative Parts (Cross-Reference): 47152-6009; 10-11-2054; 3-640707-1; 1-1586019-4; 0015979161; 1-1969597-0; 39-01-2100; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A126703TR,A126703CT, -1355717-1-SI,-13557 17-1-CSI,1355717-1-N D,-1355717-1-LSI Base Product Number: 1355717
Request a Quote Datasheet
Description
Win Source Part Number: 1034741-1355717-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro Quadlok Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 Alternative Parts (Cross-Reference): 47152-6009; 10-11-2054; 3-640707-1; 1-1586019-4; 0015979161; 1-1969597-0; 39-01-2100; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A126703TR,A126703CT, -1355717-1-SI,-13557 17-1-CSI,1355717-1-N D,-1355717-1-LSI Base Product Number: 1355717
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1034741-1355717-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1034741-1355717-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1034741-1355717-1
Win Source Part Number: 1034741-1355717-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Micro Quadlok Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 13,000 Alternative Parts (Cross-Reference): 47152-6009; 10-11-2054; 3-640707-1; 1-1586019-4; 0015979161; 1-1969597-0; 39-01-2100; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A126703TR,A126703CT, -1355717-1-SI,-13557 17-1-CSI,1355717-1-N D,-1355717-1-LSI Base Product Number: 1355717

Win Source Part Number: 1034741-1355717-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Micro Quadlok
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 13,000
Alternative Parts (Cross-Reference): 47152-6009; 10-11-2054; 3-640707-1; 1-1586019-4; 0015979161; 1-1969597-0; 39-01-2100;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A126703TR,A126703CT,-1355717-1-SI,-1355717-1-CSI,1355717-1-ND,-1355717-1-LSI
Base Product Number: 1355717

Buy Now Datasheet
Rectangular Connector Contacts - A126703TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126703TR-ND
Rectangular Connector Contacts A126703TR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126703CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126703CT-ND
Rectangular Connector Contacts A126703CT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1355717-1
Electronic Connector 332-1355717-1
Female Power Terminal, 0.64mm Tab, 3.96mm Pitch, Crimp, Tin Plated Copper Alloy Product overview: 1355717-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1355717-1 can be used for catalog matching and distributor lookup.

Female Power Terminal, 0.64mm Tab, 3.96mm Pitch, Crimp, Tin Plated Copper Alloy Product overview: 1355717-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1355717-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mqs Bu-Kontakt Rohs Compliant Amp - Te Connectivity - 11H2679 - Newark, An Avnet Company
Chicago, IL, United States
Mqs Bu-Kontakt Rohs Compliant Amp - Te Connectivity
11H2679
Mqs Bu-Kontakt Rohs Compliant Amp - Te Connectivity 11H2679
MQS BU-KONTAKT ROHS COMPLIANT: YES

MQS BU-KONTAKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1034741-1355717-1 A126703TR-ND 332-1355717-1 1355717-1 11H2679
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Mqs Bu-Kontakt Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details