TE Connectivity Automotive Headers 1355505-1

Description
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 38.4 MM  [1.498 INCH ] Connector Width : 25.27 MM  [.986 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 15.9 MM  [.626 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 968473 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 38.4 MM  [1.498 INCH ] Connector Width : 25.27 MM  [.986 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 15.9 MM  [.626 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 968473 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1355505-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1355505-1
Automotive Headers 1355505-1
Body Features Connector & Keying Code : Z Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 38.4 MM  [1.498 INCH ] Connector Width : 25.27 MM  [.986 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 15.9 MM  [.626 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 968473 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 432 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : Z
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 38.4 MM  [1.498 INCH ]
  • Connector Width : 25.27 MM  [.986 INCH ]
  • PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ]
  • Profile Height from PCB : 15.9 MM  [.626 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 968473

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 432

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Automotive Connectors - 7183742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183742
Automotive Connectors 7183742
TE Connectivity 1355505-1

TE Connectivity 1355505-1

Supplier's Site
Automotive Connectors - 7183742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183742P
Automotive Connectors 7183742P
TE Connectivity 1355505-1

TE Connectivity 1355505-1

Supplier's Site
Automotive Connectors - 1640626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640626
Automotive Connectors 1640626
TE Connectivity 1355505-1

TE Connectivity 1355505-1

Supplier's Site
Singapore, Singapore
Electronic Connector
316-1355505-1
Electronic Connector 316-1355505-1
12 Pos 2.54mm RA Solder Header Connector, Power, Black Product overview: 1355505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1355505-1 can be used for catalog matching and distributor lookup.

12 Pos 2.54mm RA Solder Header Connector, Power, Black Product overview: 1355505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1355505-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122532-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122532-ND
Headers, Male Pins A122532-ND
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Automotive Connector, R/a Header, 12Pos Rohs Compliant Amp - Te Connectivity - 74AJ7797 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a Header, 12Pos Rohs Compliant Amp - Te Connectivity
74AJ7797
Automotive Connector, R/a Header, 12Pos Rohs Compliant Amp - Te Connectivity 74AJ7797
AUTOMOTIVE CONNECTOR, R/A HEADER, 12POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A HEADER, 12POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1355505-1 7183742 7183742P 316-1355505-1 A122532-ND 74AJ7797
Product Name Automotive Headers Automotive Connectors Automotive Connectors Electronic Connector Headers, Male Pins Automotive Connector, R/a Header, 12Pos Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector; Micro Connector and Nano Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data