TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 1355390-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 964280-2, 964279-2, 964284-2, 964283-2, 965999-2, 964346-2 Socket Contacts; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 964280-2, 964279-2, 964284-2, 964283-2, 965999-2, 964346-2 Socket Contacts; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity - 69AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
69AH9765
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 69AH9765
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP 964280-2, 964279-2, 964284-2, 964283-2, 965999-2, 964346-2 Socket Contacts; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP 964280-2, 964279-2, 964284-2, 964283-2, 965999-2, 964346-2 Socket Contacts; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9765
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details