2 Pos 5mm Crimp Wire Housing, Female, Black, Straight Product overview: 1355390-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355390-1 can be used for catalog matching and distributor lookup.
"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Connectors
Win Source Part Number: 1363645-1355390-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 1355390
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock/Eject Hooks
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1355390-1 | 1355390-1-ND | 1355390-1 | 7187117P | 1363645-1355390-1 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Gender | Female / Jack | Male / Plug; Female / Jack |