TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1355348-1

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363705-1355348-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363705-1355348-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363705-1355348-1
Win Source Part Number: 1363705-1355348-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Base Product Number: 1355348 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 18 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm)

Win Source Part Number: 1363705-1355348-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Base Product Number: 1355348
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 18
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1355348-1
Electronic Connector 340-1355348-1
18 Pos 2.54mm Crimp Receptacle Housing, PBT, Black, ST Product overview: 1355348-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355348-1 can be used for catalog matching and distributor lookup.

18 Pos 2.54mm Crimp Receptacle Housing, PBT, Black, ST Product overview: 1355348-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355348-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7187167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187167
Automotive Connectors 7187167
TE Connectivity 1355348-1

TE Connectivity 1355348-1

Supplier's Site
Automotive Connectors - 7187167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187167P
Automotive Connectors 7187167P
TE Connectivity 1355348-1

TE Connectivity 1355348-1

Supplier's Site
Automotive Connectors - 1642412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642412
Automotive Connectors 1642412
TE Connectivity 1355348-1

TE Connectivity 1355348-1

Supplier's Site
Rectangular Connector Housings - A122725-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122725-ND
Rectangular Connector Housings A122725-ND
"18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1355348-1 1363705-1355348-1 340-1355348-1 7187167 7187167P A122725-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 713-1107/037-9037 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers