TE Connectivity Receptacle Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity 1355328-1

Description
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1355037 Socket Contact; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1355037 Socket Contact; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity - 11H2672 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity
11H2672
Receptacle Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity 11H2672
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCP 1355037 Socket Contact; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON, BLACK; Product Range:MCP Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MCP 1355037 Socket Contact; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Conn Housing, Rcpt, 2Pos Rohs Compliant Amp Te Connectivity - 69AH4158 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos Rohs Compliant Amp Te Connectivity
69AH4158
Automotive Conn Housing, Rcpt, 2Pos Rohs Compliant Amp Te Connectivity 69AH4158
AUTOMOTIVE CONN HOUSING, RCPT, 2POS ROHS COMPLIANT: YES

AUTOMOTIVE CONN HOUSING, RCPT, 2POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H2672
Product Name Receptacle Housing, 2Pos, Nylon, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details