Connectors
"14 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
14 Pos 5mm Pitch Crimp Wire Housing, Female, Straight, PBT Product overview: 1355206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355206-1 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1355206-1 | 1355206-1 | 9097306 | A105210-ND | 340-1355206-1 | |
| Product Name | Automotive Connectors | Automotive Connectors | Rectangular Connector Housings | Connectors,Interconnects | Electronic Connector | |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |