TE Connectivity Socket, Jpt, 14Way; Product Range Amp Te Connectivity 1355206-1

Description
SOCKET, JPT, 14WAY; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:-; For Use With:JPT Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet
Description
SOCKET, JPT, 14WAY; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:-; For Use With:JPT Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Jpt, 14Way; Product Range Amp Te Connectivity - 55W5055 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Jpt, 14Way; Product Range Amp Te Connectivity
55W5055
Socket, Jpt, 14Way; Product Range Amp Te Connectivity 55W5055
SOCKET, JPT, 14WAY; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:-; For Use With:JPT Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

SOCKET, JPT, 14WAY; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:-; For Use With:JPT Socket Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55W5055
Product Name Socket, Jpt, 14Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details