TE Connectivity Hmc 1355044-1

Description
Manufacturer: AMIS Category: Hmc Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Hmc Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmc -  - Win Source Electronics
Laguna Hills, CA, United States
Hmc
Hmc
Manufacturer: AMIS Category: Hmc Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Hmc
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1355044-1
Electronic Connector 340-1355044-1
4 Pos Wire Housing, Crimp, Signal, Black, Cable Mount Product overview: 1355044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355044-1 can be used for catalog matching and distributor lookup.

4 Pos Wire Housing, Crimp, Signal, Black, Cable Mount Product overview: 1355044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1355044-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A127924-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127924-ND
Rectangular Connector Housings A127924-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.295"" (7.50mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.295"" (7.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1355044-1 A127924-ND
Product Name Hmc Electronic Connector Rectangular Connector Housings
Termination Solder, PCB
Unlock Full Specs
to access all available technical data